onsemi PMIC - PMIC - Display Drivers - MM74C911N MM74C911N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788977-MM74C911N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Configuration: 7 Segment + DP Operating Supply Voltage: 3 V ~ 6 V Display Type: LED Digits or Characters: 4 Digits Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 28-DIP ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788977-MM74C911N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Configuration: 7 Segment + DP Operating Supply Voltage: 3 V ~ 6 V Display Type: LED Digits or Characters: 4 Digits Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 28-DIP ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MM74C911N - 788977-MM74C911N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM74C911N
788977-MM74C911N
PMIC - PMIC - Display Drivers - MM74C911N 788977-MM74C911N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788977-MM74C911N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Configuration: 7 Segment + DP Operating Supply Voltage: 3 V ~ 6 V Display Type: LED Digits or Characters: 4 Digits Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 28-DIP ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788977-MM74C911N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 28-DIP (0.600", 15.24mm)
Configuration: 7 Segment + DP
Operating Supply Voltage: 3 V ~ 6 V
Display Type: LED
Digits or Characters: 4 Digits
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Package: 28-DIP
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - MM74C911N-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM74C911N-ND
Display Drivers MM74C911N-ND
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet
Display Drivers - MM74C911N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM74C911N
Display Drivers MM74C911N
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 788977-MM74C911N MM74C911N-ND MM74C911N
Product Name PMIC - PMIC - Display Drivers - MM74C911N Display Drivers Display Drivers
Supply Voltage Other; 3 V ~ 6 V 3V; 3.3V; 3.6V; Other; 3V ~ 6V Other; 3V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface Transceiver IC - 722-SI2456-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
 - 54ABT245/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details