onsemi Memory - RAM - MM74C910N MM74C910N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224593-MM74C910N Packaging: Tube Mounting Style: Through Hole Technology: RAM Memory Type: Volatile Memory Size: 256b (64 x 4) Access Time: 500ns Categories: Integrated Circuits Supplier Device Package: 18-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: RAM Manufacturer Homepage: www.ti.com Memory Interface: Parallel Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 74C910 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224593-MM74C910N Packaging: Tube Mounting Style: Through Hole Technology: RAM Memory Type: Volatile Memory Size: 256b (64 x 4) Access Time: 500ns Categories: Integrated Circuits Supplier Device Package: 18-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: RAM Manufacturer Homepage: www.ti.com Memory Interface: Parallel Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 74C910 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MM74C910N - 1224593-MM74C910N - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MM74C910N
1224593-MM74C910N
Memory - RAM - MM74C910N 1224593-MM74C910N
Manufacturer: ON Semiconductor Win Source Part Number: 1224593-MM74C910N Packaging: Tube Mounting Style: Through Hole Technology: RAM Memory Type: Volatile Memory Size: 256b (64 x 4) Access Time: 500ns Categories: Integrated Circuits Supplier Device Package: 18-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: RAM Manufacturer Homepage: www.ti.com Memory Interface: Parallel Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 74C910 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224593-MM74C910N
Packaging: Tube
Mounting Style: Through Hole
Technology: RAM
Memory Type: Volatile
Memory Size: 256b (64 x 4)
Access Time: 500ns
Categories: Integrated Circuits
Supplier Device Package: 18-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: RAM
Manufacturer Homepage: www.ti.com
Memory Interface: Parallel
Manufacturer Package: 18-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: 74C910
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Singapore, Singapore
256BIT Memory IC and Storage Component
774-MM74C910N
256BIT Memory IC and Storage Component 774-MM74C910N
IC RAM 256BIT PARALLEL 18DIP Product overview: MM74C910N from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256BIT, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MM74C910N can be used for catalog matching and distributor lookup.

IC RAM 256BIT PARALLEL 18DIP Product overview: MM74C910N from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256BIT, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MM74C910N can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MM74C910N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MM74C910N
Integrated Circuits (ICs) - Memory - Memory MM74C910N
IC RAM 256BIT PARALLEL 18DIP

IC RAM 256BIT PARALLEL 18DIP

Supplier's Site
IC RAM 256B PARALLEL 18DIP

IC RAM 256B PARALLEL 18DIP

Supplier's Site Datasheet
Memory - MM74C910N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RAM Memory IC 256bit Parallel 500 ns 18-PDIP

RAM Memory IC 256bit Parallel 500 ns 18-PDIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1224593-MM74C910N 774-MM74C910N MM74C910N MM74C910N MM74C910N
Product Name Memory - RAM - MM74C910N 256BIT Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile Volatile Volatile RAM RAM
Access Time 500 ns 500 ns 500 ns 500 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3417-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers