Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224588-MM74C905N
Series: 74C
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP (0.600", 15.24mm)
Logic Type: Register, Successive Approximation
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 15 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 12
Part Status: Obsolete(EOL)
Family Name: MM74C905
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): MM74C905N_Q;
Introduction Date: February 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Shift Register, Successive Approximation 1 Element 12 Bit 24-PDIP
Shift Register, Successive Approximation 1 Element 12 Bit 24-PDIP
IC REGISTER SUCC-APPROX 24-DIP
IC REGISTER SUCC-APPROX 24-DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1224588-MM74C905N | MM74C905N-ND | MM74C905N | MM74C905N | MM74C905N |
| Product Name | Logic - Logic - Shift Registers - MM74C905N | Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 3 V ~ 15 V | 3V ~ 15V | 1.5V; 3V ~ 15V | 1.5V | |
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | DIP | DIP; PDIP; Other; "24-DIP (0.600"", 15.24mm)" | DIP; Other; 24-DIP (0.600\", 15.24mm) | ||
| Number of units in IC | 1 |