onsemi Dual 11MHz 15V Logic IC MM74C76N

Description
Dual JK Flip-Flop IC, Negative Edge Trigger, 11MHz, 15V, PDIP Product overview: MM74C76N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11MHz, 15V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 11MHz, 15V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74C76N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop IC, Negative Edge Trigger, 11MHz, 15V, PDIP Product overview: MM74C76N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11MHz, 15V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 11MHz, 15V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74C76N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 11MHz 15V Logic IC
706-MM74C76N
Dual 11MHz 15V Logic IC 706-MM74C76N
Dual JK Flip-Flop IC, Negative Edge Trigger, 11MHz, 15V, PDIP Product overview: MM74C76N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11MHz, 15V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 11MHz, 15V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74C76N can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop IC, Negative Edge Trigger, 11MHz, 15V, PDIP Product overview: MM74C76N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11MHz, 15V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 11MHz, 15V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74C76N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 37404390 - Radwell International
Willingboro, NJ, United States
Logic IC
37404390
Logic IC 37404390
DISCONTINUED BY MANUFACTURER, J-K FLIP-FLOP, CMOS SERIES, 2-FUNC, NEGATIVE EDGE TRIGGERED, 2-BIT, COMPLEMENTARY OUTPUT, CMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, J-K FLIP-FLOP, CMOS SERIES, 2-FUNC, NEGATIVE EDGE TRIGGERED, 2-BIT, COMPLEMENTARY OUTPUT, CMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-MM74C76N 37404390
Product Name Dual 11MHz 15V Logic IC Logic IC
Supply Voltage 15V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222706P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 1BIT Logic IC - 706-74AHCT74PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details