onsemi Flip Flops MM74C74N

Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MM74C74N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MM74C74N-ND
Flip Flops MM74C74N-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74C74N
1224585-MM74C74N
Logic - Logic - Flip Flops - MM74C74N 1224585-MM74C74N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224585-MM74C74N Series: 74C Packaging: Tube Type: D-Type Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Output Type: Differential Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 3 V ~ 15 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 110ns @ 10V, 50pF Current - Quiescent: 60μA Input Capacitance: 5pF Part Status: Obsolete(EOL) Family Name: MM74C74 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 8MHz Alternative Parts (Cross-Reference): MM74C74N; MM74C74N/NOPB; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224585-MM74C74N
Series: 74C
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 3 V ~ 15 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 110ns @ 10V, 50pF
Current - Quiescent: 60μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: MM74C74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 8MHz
Alternative Parts (Cross-Reference): MM74C74N; MM74C74N/NOPB;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics

Buy Now Datasheet
Flip Flops - MM74C74N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74C74N
Flip Flops MM74C74N
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74C74N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74C74N
Integrated Circuits (ICs) - Logic - Flip Flops MM74C74N
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site
Logic - Flip Flops - MM74C74N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74C74N
Logic - Flip Flops MM74C74N
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MM74C74N-ND 1224585-MM74C74N MM74C74N MM74C74N MM74C74N
Product Name Flip Flops Logic - Logic - Flip Flops - MM74C74N Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 3V ~ 15V 3 V ~ 15 V 1.5V; 3V ~ 15V
Propagation Delay 110 ns 110 ns
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC574D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
2 suppliers
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details