IC D-TYPE TRANSP SGL 8:8 20SOIC
IC LATCH OCT D 3-STATE 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MM74C373WM | MM74C373WM | MM74C373WM |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Supply Voltage | 1.5V | 1.5V; 3V ~ 15V | |
| Package Type | SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | |
| Latch Type | D; Transparent-D | ||
| Low-level Output Current (Sink) | 24 mA |