D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059043-MM74C373N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 3 V to 15 V
Propagation Delay Time (ns): 70ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC LATCH OCTAL D 3STATE 20-DIP
OCTAL D-LATCH, 3-STATE, DIP-20; Logic Family / Base Number:74C373; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:85ns; Output Current:48mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC D-TYPE TRANSP SGL 8:8 20DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MM74C373N-ND | 059043-MM74C373N | MM74C373N | 58K1924 | MM74C373N | MM74C373N |
| Product Name | Latches | Logic - Logic - Latches - MM74C373N | Logic - Latches | Octal D-Latch, 3-State, Dip-20; Logic Family / Base Number Onsemi | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | |||||
| Supply Voltage | 3V ~ 15V | 3 V ~ 15 V | 1.5V; 3V ~ 15V | 1.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | |||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA |