onsemi 8-bit 15V DIP Logic IC MM74C373N

Description
8-Bit D-Type Latch, 3-STATE, CMOS, DIP, 15V Product overview: MM74C373N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 15V, DIP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MM74C373N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Latch, 3-STATE, CMOS, DIP, 15V Product overview: MM74C373N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 15V, DIP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MM74C373N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 15V DIP Logic IC
708-MM74C373N
8-bit 15V DIP Logic IC 708-MM74C373N
8-Bit D-Type Latch, 3-STATE, CMOS, DIP, 15V Product overview: MM74C373N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 15V, DIP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MM74C373N can be used for catalog matching and distributor lookup.

8-Bit D-Type Latch, 3-STATE, CMOS, DIP, 15V Product overview: MM74C373N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 15V, DIP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MM74C373N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16126308 - Radwell International
Willingboro, NJ, United States
Logic IC
16126308
Logic IC 16126308
DISCONTINUED BY MANUFACTURER, BUS DRIVER, CMOS SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BUS DRIVER, CMOS SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 708-MM74C373N 16126308
Product Name 8-bit 15V DIP Logic IC Logic IC
Gate Type D-Type, Flip-Flop, Latch Buffer/Driver
Supply Voltage 15V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3141-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic - Gates and Inverters - 54F64DC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details