onsemi Interface - Interface - Drivers, Receivers, Transceivers - MM74C244WM MM74C244WM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224582-MM74C244WM Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 70mA, 70mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74C244 Manufacturer Pack Quantity: 1,080 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224582-MM74C244WM Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 70mA, 70mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74C244 Manufacturer Pack Quantity: 1,080 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MM74C244WM - 1224582-MM74C244WM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MM74C244WM
1224582-MM74C244WM
Interface - Interface - Drivers, Receivers, Transceivers - MM74C244WM 1224582-MM74C244WM
Manufacturer: ON Semiconductor Win Source Part Number: 1224582-MM74C244WM Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 70mA, 70mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74C244 Manufacturer Pack Quantity: 1,080 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224582-MM74C244WM
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 70mA, 70mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74C244
Manufacturer Pack Quantity: 1,080
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 15V

Buy Now
 - MM74C244WM - Rochester Electronics
Newburyport, MA, United States
Bus Driver, CMOS Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Bus Driver, CMOS Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
8-bit 15V Interface Transceiver IC
704-MM74C244WM
8-bit 15V Interface Transceiver IC 704-MM74C244WM
8-Bit Buffer IC, Non-Inverting, 15V, 20SOIC, CMOS Product overview: MM74C244WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 15V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM74C244WM can be used for catalog matching and distributor lookup.

8-Bit Buffer IC, Non-Inverting, 15V, 20SOIC, CMOS Product overview: MM74C244WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 15V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM74C244WM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1224582-MM74C244WM MM74C244WM 704-MM74C244WM
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MM74C244WM 8-bit 15V Interface Transceiver IC
Device Type Buffer Line / Bus Driver Transceiver
Supply Voltage Other; 3V ~ 15V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders, Decoders, Converters - 74184N - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs - 74ACT16244DL - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
4 suppliers
 - 74HC573PW-Q100,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details