Monostable Multivibrator 120ns 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 044885-MM74C221N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
MONO MULTIVIBRATOR, 120NS, DIP-16; Logic Family / Base Number:74C221; Multivibrator Type:Monostable; Output Current:8mA; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation Delay:120nsRoHS Compliant: Yes
IC MULTIVIBRATOR 120NS 16DIP
IC MULTIVIBRATOR 120NS 16DIP
Monostable Multivibrator 120 ns 16-PDIP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | MM74C221N-ND | 044885-MM74C221N | 58K9439 | MM74C221N | MM74C221N | MM74C221N |
| Product Name | Multivibrators | Logic - Logic - Multivibrators - MM74C221N | Mono Multivibrator, 120Ns, Dip-16; Logic Family / Base Number Onsemi | Logic - Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators |
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 16-PDIP | Other; DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Supply Voltage | 4.5 V ~ 15 V | 15V | 1.5V; 4.5 V ~ 15 V |