onsemi Counters, Dividers MM74C193N

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MM74C193N-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MM74C193N-ND
Counters, Dividers MM74C193N-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MM74C193N - 1224579-MM74C193N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MM74C193N
1224579-MM74C193N
Logic - Logic - Counters, Dividers - MM74C193N 1224579-MM74C193N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224579-MM74C193N Series: 74C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 15 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 10MHz Part Status: Obsolete(EOL) Family Name: MM74C193 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): MM74C193M; MM74C193MX; Introduction Date: October 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224579-MM74C193N
Series: 74C
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 15 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 10MHz
Part Status: Obsolete(EOL)
Family Name: MM74C193
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MM74C193M; MM74C193MX;
Introduction Date: October 05, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - MM74C193N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MM74C193N
Counters, Dividers MM74C193N
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MM74C193N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MM74C193N
Integrated Circuits (ICs) - Logic - Counters, Dividers MM74C193N
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Logic - Counters, Dividers - MM74C193N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MM74C193N
Logic - Counters, Dividers MM74C193N
IC COUNTER BIN UP/DOWN 16-DIP

IC COUNTER BIN UP/DOWN 16-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MM74C193N-ND 1224579-MM74C193N MM74C193N MM74C193N MM74C193N
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MM74C193N Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous; Asynchronous Synchronous
Counter Direction Bidirectional UP; DOWN; Bidirectional
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC390DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Clock Frequency 71 MHz
View Details
SN54LS90 Decade Counter - JM38510/31501BCA - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5.25
Package Type CDIP,CFP
View Details
5 suppliers