onsemi Integrated Circuits (ICs) - Logic - Flip Flops MM74C175N

Description
D Flip-Flop, CMOS Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDIP16
Request a Quote Datasheet
Description
D Flip-Flop, CMOS Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM74C175N - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, CMOS Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDIP16

D Flip-Flop, CMOS Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74C175N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74C175N
Integrated Circuits (ICs) - Logic - Flip Flops MM74C175N
D FLIP-FLOP

D FLIP-FLOP

Supplier's Site
Flip Flops - MM74C175N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74C175N
Flip Flops MM74C175N
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number MM74C175N MM74C175N MM74C175N
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type DIP; DIP16 DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
Logic - Flip Flops - 5962-9221806M2A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details