IC INVERTER 6CH 1-INP 14DIP Product overview: MM74C04N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74C04N can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-MDIP
IC INVERTER 6CH 1-INP 14DIP
IC INVERTER 6CH 6-INP 14DIP
HEX INVERTER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74C04; Logic IC Family:74C; Supply Voltage Min:3V; Supply Voltage Max:15V; MSL:- RoHS Compliant: Yes
Inverter IC 6 Channel 14-DIP
Inverter IC 6 Channel 14-MDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74C04N | MM74C04N-ND | MM74C04N | MM74C04N | 82C8968 | MM74C04N |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Hex Inverter, Dip-14; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 3V ~ 15V | 3V ~ 15V | 1.5V | 3.5V ~ 8V (Low), 1.5V ~ 2V (High) | 15V | 1.5V; 3V ~ 15V |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 60 ns | 60 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |