IC INVERTER 6CH 6-INP 14SOIC Product overview: MM74C04M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74C04M can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1224574-MM74C04M
Packaging: Tube
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 1.5V ~ 2V
Logic Level - High: 3.5V ~ 8V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74C04
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 15V
Max Propagation Delay at V, Max CL: 60ns at 10V, 50pF
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74C04M | MM74C04M-ND | 1224574-MM74C04M | MM74C04M | MM74C04M |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MM74C04M | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 15V | 3V ~ 15V | 3V ~ 15V | 3.5V ~ 8V (Low), 1.5V ~ 2V (High) | 1.5V; 3V ~ 15V |
| Inputs | 1 | 1 | 6 | 1 | |
| Propagation Delay | 60 ns | 60 ns | 60 ns | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |