NAND Gate, CMOS Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC Product overview: MM74C00M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74C00M can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74C00M | MM74C00MFS-ND | 705-MM74C00M | MM74C00M | MM74C00M | MM74C00M |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND GATE | NOT; NAND | NAND | NAND; NAND Gate |
| Logic Family | CMOS | |||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 3V ~ 15V | 15V | 3.5V ~ 8V (Low), 1.5V ~ 2V (High) | 1.5V | 1.5V; 3V ~ 15V | |
| Inputs | 2 | 2 | 2 |