Zener Diode 7.5V 200mW ±2% Surface Mount SOD-523
DIODE ZENER 7.5V 200MW SOD523
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | MM5Z7V5ST1OS-ND | MM5Z7V5ST1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOD-523; SOD-523 |