Zener Diode 6.8V 200mW ±2% Surface Mount SOD-523
Zener Diode, 6.8V V(Z), 2.06%, 0.2W, Silicon, Unidirectional
DIODE ZENER 6.8V 200MW SOD523
DIODE ZENER 6.8V 200MW SOD523
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z6V8ST1OS-ND | MM5Z6V8ST1 | MM5Z6V8ST1 | MM5Z6V8ST1 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-35, DO-204AH; DO-35 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS |