onsemi Zener 500 mW 47 V Voltage Regulator IC MM5Z47VT1G

Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 47 V, SOD-523 2 LEAD, 3000-REEL Product overview: MM5Z47VT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 47 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 47 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z47VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500 mW Standard Tolerance Zener Diode Voltage Regulators 47 V, SOD-523 2 LEAD, 3000-REEL Product overview: MM5Z47VT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 47 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 47 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z47VT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 500 mW 47 V Voltage Regulator IC
287-MM5Z47VT1G
Zener 500 mW 47 V Voltage Regulator IC 287-MM5Z47VT1G
500 mW Standard Tolerance Zener Diode Voltage Regulators 47 V, SOD-523 2 LEAD, 3000-REEL Product overview: MM5Z47VT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 47 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 47 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z47VT1G can be used for catalog matching and distributor lookup.

500 mW Standard Tolerance Zener Diode Voltage Regulators 47 V, SOD-523 2 LEAD, 3000-REEL Product overview: MM5Z47VT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 47 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 47 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z47VT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MM5Z47VT1G - 1224551-MM5Z47VT1G - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM5Z47VT1G
1224551-MM5Z47VT1G
Newest Parts - MM5Z47VT1G 1224551-MM5Z47VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1224551-MM5Z47VT1G Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6.4% Voltage - Zener (Nom) (Vz): 47V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 170 Ohms Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: MM5Z47 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 32.9V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224551-MM5Z47VT1G
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±6.4%
Voltage - Zener (Nom) (Vz): 47V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 170 Ohms
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: MM5Z47
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 32.9V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MM5Z47VT1G 1224551-MM5Z47VT1G
Product Name Zener 500 mW 47 V Voltage Regulator IC Newest Parts - MM5Z47VT1G
Package Type Other; SOD-523-2 Other; SC-79, SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

VQFN Power Management IC - 750-ASP1211-A80DT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers
Voltage Regulator IC - 776-ACT520SH-T - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
2 suppliers