Zener Diode, 3.6V V(Z), 3.36%, 0.2W, Silicon, Unidirectional
Zener Diode 3.6V 200mW ±3% Surface Mount SOD-523
Manufacturer: ON Semiconductor
Win Source Part Number: 1077972-MM5Z3V6ST1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
DIODE ZENER 3.6V 200MW SOD523
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z3V6ST1 | MM5Z3V6ST1OS-ND | 1077972-MM5Z3V6ST1 | MM5Z3V6ST1 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM5Z3V6ST1 | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | |
| Package | DO-35, DO-204AH; DO-35 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |