onsemi Diodes - Zener - Single - MM5Z3V3T1 MM5Z3V3T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224547-MM5Z3V3T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 3.3V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 95 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices Family Part Number: MM5Z3V3 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 1V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224547-MM5Z3V3T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 3.3V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 95 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices Family Part Number: MM5Z3V3 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM5Z3V3T1 - 1224547-MM5Z3V3T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z3V3T1
1224547-MM5Z3V3T1
Diodes - Zener - Single - MM5Z3V3T1 1224547-MM5Z3V3T1
Manufacturer: ON Semiconductor Win Source Part Number: 1224547-MM5Z3V3T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 3.3V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-523 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 95 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices Family Part Number: MM5Z3V3 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224547-MM5Z3V3T1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 3.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 95 Ohms
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices
Family Part Number: MM5Z3V3
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 1V

Buy Now
Singapore, Singapore
3.3V 0.2W Voltage Regulator IC
287-MM5Z3V3T1
3.3V 0.2W Voltage Regulator IC 287-MM5Z3V3T1
3.3V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.047 X 0.032 INCH, 0.028 INCH HEIGHT, PLASTIC, CASE 502-01, 2 PIN Product overview: MM5Z3V3T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z3V3T1 can be used for catalog matching and distributor lookup.

3.3V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.047 X 0.032 INCH, 0.028 INCH HEIGHT, PLASTIC, CASE 502-01, 2 PIN Product overview: MM5Z3V3T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM5Z3V3T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1224547-MM5Z3V3T1 287-MM5Z3V3T1
Product Name Diodes - Zener - Single - MM5Z3V3T1 3.3V 0.2W Voltage Regulator IC
Package Type Other; SC-79, SOD-523
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP120-AUJZ33R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
IOUT 0.1000 amps
View Details
Voltage Regulators - 1900287P - RS Components, Ltd.
Specs
Package Type Other; μMAX
View Details
Wide Input Voltage Adj Frequency, 2.0A Buck Reg W/Enable And Npor - A8587KEJTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
7 suppliers
LED Drivers - BCR420UE6327HTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; SC-74, SOT-457
View Details