200mW 5% Zener, SOD323F 36 V, 3000-REEL Product overview: MM3Z36VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200mW, 36 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200mW, 36 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z36VC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 116222-MM3Z36VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45nA @ 25.2V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 84 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 36V 200mW ±5% Surface Mount SOD-323F
Zener Diode 36V 200mW ±5% Surface Mount SOD-323F
Zener Diode 36V 200mW ±5% Surface Mount SOD-323F
200mW 5% Zener, SOD323F 36 V
200mW 5% Zener, SOD323F 36 V
ZENER DIODE, 36V, 0.2W, SOD-323FL; Zener Voltage Nom:36V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes
Zener Diodes Diode Zener 36.0V 200mW 5%
DIODE ZENER 36V 200MW SOD323F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MM3Z36VC | 116222-MM3Z36VC | MM3Z36VCTR-ND | MM3Z36VC | 52M5751 | MM3Z36VC | MM3Z36VC |
| Product Name | 200mW 36 V Zener Diode | Diodes - Zener - Single - MM3Z36VC | Single Zener Diodes | Zener Diode, 36V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Tape and Reel | SOD-323; SOD-323F | SOD-323; SOD-323FL | SOD-323; SOD-323FL | SOD-323; SOD-323F-2 | SOD-323; SOD-323F | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 36 volts | 36 volts | 36 volts | ||||
| ZZT | 84 ohms | 84 ohms | 84 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |