Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023523-MM3Z2V4C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 45μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 94 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 2.4V 200mW ±5% Surface Mount SOD-323F
Zener Diode 2.4V 200mW ±5% Surface Mount SOD-323F
Zener Diode 2.4V 200mW ±5% Surface Mount SOD-323F
DIODE ZENER 2.4V 200MW SOD323F
Zener Diode, 2.4V V(Z), 5%, 0.2W, Silicon, Unidirectional
Zener Diode, 2.4V V(Z), 5%, 0.2W, Silicon, Unidirectional
ZENER DIODE, 2.4V, 5%, 0.2W, UNI Product overview: MM3Z2V4C from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z2V4C can be used for catalog matching and distributor lookup.
DIODE ZENER 2.4V 200MW SOD323F
DIODE ZENER 2.4V 200MW SOD323F
ZENER DIODE, 2.4V, 0.2W, SOD-323FL; Zener Voltage Nom:2.4V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes
Zener Diodes Diode Zener 2.4V 200mW 5%
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023523-MM3Z2V4C | MM3Z2V4CCT-ND | MM3Z2V4C | 287-MM3Z2V4C | MM3Z2V4C | MM3Z2V4C | 52M5727 | MM3Z2V4C |
| Product Name | Diodes - Zener - Single - MM3Z2V4C | Single Zener Diodes | 2.4V 0.2W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, 2.4V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-323; SOD-323F | SOD-323; SOD-323A-B/S | Bulk | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323FL | SOD-323; SOD-323F-2 | |
| VZ | 2.4 volts | 2.4 volts | 2.4 volts | 2.4 volts | ||||
| ZZT | 94 ohms | 94 ohms | 94 ohms | 94 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |