onsemi 13V 0.2W Voltage Regulator IC MM3Z13VT1

Description
13V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.067 X 0.049 INCH, 0.035 INCH HEIGHT, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z13VT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 13V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z13VT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
13V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.067 X 0.049 INCH, 0.035 INCH HEIGHT, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z13VT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 13V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z13VT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13V 0.2W Voltage Regulator IC
287-MM3Z13VT1
13V 0.2W Voltage Regulator IC 287-MM3Z13VT1
13V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.067 X 0.049 INCH, 0.035 INCH HEIGHT, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z13VT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 13V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z13VT1 can be used for catalog matching and distributor lookup.

13V, 0.2W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, 0.067 X 0.049 INCH, 0.035 INCH HEIGHT, PLASTIC, CASE 477-02, 2 PIN Product overview: MM3Z13VT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13V, 0.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 13V, 0.2W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z13VT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MM3Z13VT1 - 1224390-MM3Z13VT1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM3Z13VT1
1224390-MM3Z13VT1
Newest Parts - MM3Z13VT1 1224390-MM3Z13VT1
Manufacturer: ON Semiconductor Win Source Part Number: 1224390-MM3Z13VT1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 13V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 30 Ohms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: MM3Z13 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224390-MM3Z13VT1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 13V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: MM3Z13
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 8V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MM3Z13VT1 1224390-MM3Z13VT1
Product Name 13V 0.2W Voltage Regulator IC Newest Parts - MM3Z13VT1
Operating Temperature -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP165ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Motor Drivers, Controllers - A4964KJPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 32-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Infineon Technologies AG
Specs
Regulator Category Switching
Package Type Other; Tube/Rail
View Details
Logic - Logic - Shift Registers - 74HCT164D,653 - 1008636-74HCT164D,653 - Win Source Electronics
Specs
Output Voltage Type Push-Pull
Package Type Other; 14-SO
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details