The MLP2N06CLG is a 62 V, 2 A logic-level N-channel MOSFET in a TO-220AB package, designed for direct interfacing with microcontrollers and featuring integrated current limiting, ESD protection up to 2.0 kV, and gate-drain clamping for avalanche protection. It has a maximum on-resistance of 0.4 Ω at 1.0 A and 5 V gate voltage, and a thermal resistance of 3.12 °C/W. The device supports a junction temperature range of -50 to 150 °C and meets RoHS standards for lead-free packaging.
62 V, 2.0 A POWER MOSFET, LOGIC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-MLP2N06CLG-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |