Win Source Part Number: 999368-ML6429CS
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 70 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-ML6429CS-488
IC 75 OHM QUAD VIDEO CAB Product overview: ML6429CS from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 75 OHM. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 75 OHM, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ML6429CS can be used for catalog matching and distributor lookup.
Low Pass Filter IC Low Pass 4th Order 7.1MHz ~ 8.4MHz 24-SOIC
IC 75 OHM QUAD VIDEO CAB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 999368-ML6429CS | 710-ML6429CS | ML6429CS | ML6429CS |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Quad 75 OHM Interface Transceiver IC | Filters - Active | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface |