onsemi Integrated Circuits (ICs) - Interface - Filters - Active ML6426CS4X

Description
Win Source Part Number: 1206405-ML6426CS4X Category: Integrated Circuits (ICs)>Interface - Filters - Active Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Filter Type: Band Pass, Low Pass Filter Order: 4th Frequency - Cutoff or Center: 30MHz Number of Filters: 3 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-ML6426CS4X,FAIF SCML6426CS4X
Request a Quote Datasheet
Description
Win Source Part Number: 1206405-ML6426CS4X Category: Integrated Circuits (ICs)>Interface - Filters - Active Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Filter Type: Band Pass, Low Pass Filter Order: 4th Frequency - Cutoff or Center: 30MHz Number of Filters: 3 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-ML6426CS4X,FAIF SCML6426CS4X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Filters - Active - 1206405-ML6426CS4X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Filters - Active
1206405-ML6426CS4X
Integrated Circuits (ICs) - Interface - Filters - Active 1206405-ML6426CS4X
Win Source Part Number: 1206405-ML6426CS4X Category: Integrated Circuits (ICs)>Interface - Filters - Active Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Filter Type: Band Pass, Low Pass Filter Order: 4th Frequency - Cutoff or Center: 30MHz Number of Filters: 3 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-ML6426CS4X,FAIF SCML6426CS4X

Win Source Part Number: 1206405-ML6426CS4X
Category: Integrated Circuits (ICs)>Interface - Filters - Active
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Filter Type: Band Pass, Low Pass
Filter Order: 4th
Frequency - Cutoff or Center: 30MHz
Number of Filters: 3
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-ML6426CS4X,FAIFSCML6426CS4X

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
735-ML6426CS4X
Interface Transceiver IC 735-ML6426CS4X
TIME FILTER, BUTTERWORTH, L/PASS Product overview: ML6426CS4X from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-ML6426CS4X can be used for catalog matching and distributor lookup.

TIME FILTER, BUTTERWORTH, L/PASS Product overview: ML6426CS4X from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-ML6426CS4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
ML6426CS4X
Integrated Circuits (ICs) - Interface - Filters - Active ML6426CS4X
TIME FILTER, BUTTERWORTH, L/PASS

TIME FILTER, BUTTERWORTH, L/PASS

Supplier's Site
Filters - Active - ML6426CS4X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
ML6426CS4X
Filters - Active ML6426CS4X
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC

Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1206405-ML6426CS4X 735-ML6426CS4X ML6426CS4X ML6426CS4X
Product Name Integrated Circuits (ICs) - Interface - Filters - Active Interface Transceiver IC Integrated Circuits (ICs) - Interface - Filters - Active Filters - Active
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-223
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Modems - ICs and Modules - SI2434-D-GT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers