CONSUMER IC, BIPOLAR, PDSO8 Product overview: ML6415CSX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-ML6415CSX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1136813-ML6415CSX
Category: Integrated Circuits (ICs)>Interface - Filters - Active
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Filter Type: Butterworth Low Pass
Filter Order: 4th
Frequency - Cutoff or Center: 7.1MHz
Number of Filters: 2
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-ML6415CSX,FAIFS
Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
CONSUMER IC, BIPOLAR, PDSO8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 735-ML6415CSX | 1136813-ML6415CSX | ML6415CSX | ML6415CSX |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Filters - Active | Filters - Active | Integrated Circuits (ICs) - Interface - Filters - Active |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |