onsemi PMIC - PMIC - Power Management - Specialized - ML4854ITX ML4854ITX

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 232199-ML4854ITX Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 232199-ML4854ITX Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ML4854ITX is an adjustable, low-current boost regulator designed for two-cell battery-powered applications, such as cell phones and portable instrumentation. It operates within an input voltage range of 1.6V to 4.5V and can start up at voltages as low as 1.3V, functioning down to 0.8V after startup. The output voltage is adjustable from 3.3V to 5V using external resistors, with a maximum output current of 0.5A. This device features a high efficiency of up to 95% at a load current of 200mA, integrated peak current limiting, and a fully internal synchronous rectifier, eliminating the need for external diodes. It also includes low-battery detection and a logic-controlled shutdown function that disconnects the load, helping to extend battery life with a quiescent current of less than 30µA in shutdown mode. The ML4854ITX is packaged in an 8-lead TSSOP format and is suitable for applications requiring efficient power management in compact designs.

Datasheet Summary
Powered by GS/AI

The ML4854ITX is an adjustable, low-current boost regulator designed for two-cell battery-powered applications, such as cell phones and portable instrumentation. It operates within an input voltage range of 1.6V to 4.5V and can start up at voltages as low as 1.3V, functioning down to 0.8V after startup. The output voltage is adjustable from 3.3V to 5V using external resistors, with a maximum output current of 0.5A. This device features a high efficiency of up to 95% at a load current of 200mA, integrated peak current limiting, and a fully internal synchronous rectifier, eliminating the need for external diodes. It also includes low-battery detection and a logic-controlled shutdown function that disconnects the load, helping to extend battery life with a quiescent current of less than 30µA in shutdown mode. The ML4854ITX is packaged in an 8-lead TSSOP format and is suitable for applications requiring efficient power management in compact designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ML4854ITX - 232199-ML4854ITX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ML4854ITX
232199-ML4854ITX
PMIC - PMIC - Power Management - Specialized - ML4854ITX 232199-ML4854ITX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 232199-ML4854ITX Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 232199-ML4854ITX
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Power Management - Specialized - ML4854ITX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ML4854ITX
Power Management - Specialized ML4854ITX
Battery Management PMIC 8-TSSOP

Battery Management PMIC 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 232199-ML4854ITX ML4854ITX
Product Name PMIC - PMIC - Power Management - Specialized - ML4854ITX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906529P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details