PFC IC Average Current 76kHz 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208536-ML4824CP2
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 76kHz
Mode: Average Current
Current - Startup: 700μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 10.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 25
POWER FACTOR CONTROLLER
IC PFC CTR AVER CURR 76KHZ 16DIP
PFC IC Average Current 76kHz 16-PDIP
PFC IC Average Current 76kHz 16-PDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ML4824CP2-ND | 208536-ML4824CP2 | ML4824CP2 | ML4824CP2 | ML4824CP2 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ML4824CP2 | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |