onsemi Interface Transceiver IC ML2031CP

Description
TONE DECODER CIRCUIT PDIP8 Product overview: ML2031CP from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ML2031CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TONE DECODER CIRCUIT PDIP8 Product overview: ML2031CP from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ML2031CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-ML2031CP
Interface Transceiver IC 702-ML2031CP
TONE DECODER CIRCUIT PDIP8 Product overview: ML2031CP from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ML2031CP can be used for catalog matching and distributor lookup.

TONE DECODER CIRCUIT PDIP8 Product overview: ML2031CP from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ML2031CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - ML2031CP - 1224076-ML2031CP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ML2031CP
1224076-ML2031CP
Interface - Interface - Telecom - ML2031CP 1224076-ML2031CP
Manufacturer: Micro Linear Corporation Win Source Part Number: 1224076-ML2031CP Manufacturer Homepage: www.microlinear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Micro Linear Corporation
Win Source Part Number: 1224076-ML2031CP
Manufacturer Homepage: www.microlinear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - ML2031CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ML2031CP
Integrated Circuits (ICs) - Interface - Telecom ML2031CP
TONE DECODER CIRCUIT PDIP8

TONE DECODER CIRCUIT PDIP8

Supplier's Site
Telecom - ML2031CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ML2031CP
Telecom ML2031CP
Telecom IC Tone Detector 8-PDIP

Telecom IC Tone Detector 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-ML2031CP 1224076-ML2031CP ML2031CP ML2031CP
Product Name Interface Transceiver IC Interface - Interface - Telecom - ML2031CP Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Supply Voltage Other; 4V ~ 6V Other Other; 4V ~ 6V
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1908218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Low-power inverter - 74AUP1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 702-SI32170-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers