The ML2021CS is a monolithic analog line equalizer designed for telephone applications, featuring adjustable slope, height, and bandwidth to optimize frequency response from 500 Hz to 6.4 kHz. It includes an on-chip anti-alias filter, a bypass mode, and operates with a low supply current of 6 mA from ±5V supplies. The device supports TTL/CMOS compatible interfaces and has a double buffered data latch for efficient data handling. The equalizer utilizes a switched capacitor filter architecture, allowing for programmable frequency response settings via a 14-bit serial input data stream. It is compatible with other Quarktwin products, such as the ML2003 and ML2004 logarithmic gain/attenuator, making it suitable for integrated applications. The ML2021CS is available in an 18-pin SOIC package and is rated for operation between 0°C to 70°C.
Manufacturer: Micro Linear Corporation
Win Source Part Number: 1224073-ML2021CS
Manufacturer Homepage: www.microlinear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
LINE EQUALIZER, CMOS, PDSO18 Product overview: ML2021CS from Fairchild (onsemi) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-ML2021CS can be used for catalog matching and distributor lookup.
LINE EQUALIZER, CMOS, PDSO18
Video Equalizer IC Serial 18-SOIC Package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1224073-ML2021CS | 684-ML2021CS | ML2021CS | ML2021CS |
| Product Name | Linear - Linear - Video Processing - ML2021CS | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing |
| Supply Voltage | 4 to 6 volts |