onsemi Integrated Circuits (ICs) - Embedded - Microcontrollers MKL05Z16VFM4

Description
Win Source Part Number: 1078985-MKL05Z16VFM4 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Kinetis KL0 Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 14x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Alternative Parts (Cross-Reference): MKL02Z16VFM4; MKL04Z16VFM4; MKL02Z32VFM4; ATSAMD20E14A-MU; ATSAMD20E14A-MUT; ATSAMD09D14A-MUT; ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: onsemi Other Names: FREFREMKL05Z16VFM4,2 156-MKL05Z16VFM4 Base Product Number: MKL05Z16 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1078985-MKL05Z16VFM4 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Kinetis KL0 Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 14x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Alternative Parts (Cross-Reference): MKL02Z16VFM4; MKL04Z16VFM4; MKL02Z32VFM4; ATSAMD20E14A-MU; ATSAMD20E14A-MUT; ATSAMD09D14A-MUT; ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: onsemi Other Names: FREFREMKL05Z16VFM4,2 156-MKL05Z16VFM4 Base Product Number: MKL05Z16 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1078985-MKL05Z16VFM4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1078985-MKL05Z16VFM4
Integrated Circuits (ICs) - Embedded - Microcontrollers 1078985-MKL05Z16VFM4
Win Source Part Number: 1078985-MKL05Z16VFM4 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Kinetis KL0 Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 14x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Alternative Parts (Cross-Reference): MKL02Z16VFM4; MKL04Z16VFM4; MKL02Z32VFM4; ATSAMD20E14A-MU; ATSAMD20E14A-MUT; ATSAMD09D14A-MUT; ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: onsemi Other Names: FREFREMKL05Z16VFM4,2 156-MKL05Z16VFM4 Base Product Number: MKL05Z16 RoHS Status: Not applicable

Win Source Part Number: 1078985-MKL05Z16VFM4
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Kinetis KL0
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 14x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
Alternative Parts (Cross-Reference): MKL02Z16VFM4; MKL04Z16VFM4; MKL02Z32VFM4; ATSAMD20E14A-MU; ATSAMD20E14A-MUT; ATSAMD09D14A-MUT;
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: onsemi
Other Names: FREFREMKL05Z16VFM4,2156-MKL05Z16VFM4
Base Product Number: MKL05Z16
RoHS Status: Not applicable

Buy Now Datasheet
Microcontrollers - MKL05Z16VFM4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MKL05Z16VFM4
Microcontrollers MKL05Z16VFM4
ARM® Cortex®-M0+ Kinetis KL0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-QFN (5x5)

ARM® Cortex®-M0+ Kinetis KL0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1078985-MKL05Z16VFM4 MKL05Z16VFM4
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz
RAM 16 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C2CBYY001358 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details