Manufacturer: ON Semiconductor
Win Source Part Number: 788860-MJW21192
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 125W
Transistor Type: NPN
Frequency - Transition: 4MHz
Part Status: Obsolete(EOL)
Family Name: MJW21192
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 1.6A, 8A
Current - Collector Cutoff (Maximum): 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 4A, 2V
Alternative Parts (Cross-Reference): 2STW4468; BUT70W; 2SC4468-T; 2SC2921-T;
Introduction Date: May 22, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
NPN Audio Bipolar Power Transistor, TO-247, 30-TUBE Product overview: MJW21192 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW21192 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 150V 8A 4MHz 125W Through Hole TO-247-3
TRANSISTOR; TRANSISTOR TYPE:BIPOLAR; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 150V 8A TO247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 788860-MJW21192 | 276-MJW21192 | MJW21192-ND | 18722439 | MJW21192 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJW21192 | Bipolar Transistor | Single Bipolar Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | |||
| Packing Method | Tube; Tube | Tube; Tube | |||
| IC(max) | 0.0100 milliamps | 8000 milliamps | 8000 milliamps | ||
| Power Gain | 15 dB |