Win Source Part Number: 1078918-MJW0302AG
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 30
Power - Max: 150 W
Voltage - Collector Emitter Breakdown (Max): 260 V
Current - Collector (Ic) (Max): 15 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 5A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 75 @ 3A, 5V
Frequency - Transition: 30MHz
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MJW0302A; MJW21191G; MJW21191; MJW21192;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: ONSONSMJW0302AG,2156
Base Product Number: MJW03
Product Status: Obsolete
Bipolar (BJT) Transistor PNP 260V 15A 30MHz 150W Through Hole TO-247-3
150W Audio Transistor, TO-247, 30-TUBE Product overview: MJW0302AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW0302AG can be used for catalog matching and distributor lookup.
TRANS PNP 260V 15A TO247-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1078918-MJW0302AG | MJW0302AG-ND | 276-MJW0302AG | MJW0302AG |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 150W Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | ||
| IC(max) | 15000 milliamps | 0.0100 milliamps | 15000 milliamps | |
| Power Gain | 75 dB | |||
| Operating Frequency | 30 MHz |