onsemi Single Bipolar Transistors MJL4281A

Description
Bipolar (BJT) Transistor NPN 350V 15A 35MHz 230W Through Hole TO-264
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 350V 15A 35MHz 230W Through Hole TO-264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJL4281AOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJL4281AOS-ND
Single Bipolar Transistors MJL4281AOS-ND
Bipolar (BJT) Transistor NPN 350V 15A 35MHz 230W Through Hole TO-264

Bipolar (BJT) Transistor NPN 350V 15A 35MHz 230W Through Hole TO-264

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJL4281A - 1223797-MJL4281A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJL4281A
1223797-MJL4281A
TRANSISTORS - Transistors (BJT) - Single - MJL4281A 1223797-MJL4281A
Manufacturer: ON Semiconductor Win Source Part Number: 1223797-MJL4281A Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 35MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-264 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-264-3, TO-264AA Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 350V Current - Collector Cutoff (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 800mA, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 5A, 5V Maximum Power: 230W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223797-MJL4281A
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 35MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-264
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-264-3, TO-264AA
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 350V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 800mA, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 5A, 5V
Maximum Power: 230W

Buy Now
Singapore, Singapore
15 A 350 V Bipolar Transistor
276-MJL4281A
15 A 350 V Bipolar Transistor 276-MJL4281A
Bipolar Power Transistor, NPN, 15 A, 350 V, 230 Watt, TO-3PBL (TO-264), 25-TUBE Product overview: MJL4281A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 350 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 350 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL4281A can be used for catalog matching and distributor lookup.

Bipolar Power Transistor, NPN, 15 A, 350 V, 230 Watt, TO-3PBL (TO-264), 25-TUBE Product overview: MJL4281A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 350 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 350 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL4281A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJL4281A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJL4281A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJL4281A
TRANS NPN 350V 15A TO264

TRANS NPN 350V 15A TO264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJL4281AOS-ND 1223797-MJL4281A 276-MJL4281A MJL4281A
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJL4281A 15 A 350 V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-264-3, TO-264AA SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 0.1000 milliamps 15000 milliamps 15000 milliamps
Power Gain 80 dB
Unlock Full Specs
to access all available technical data