onsemi 20 A 100 V Bipolar Transistor MJH6287

Description
20 A, 100 V PNP Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH6287 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH6287 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 A, 100 V PNP Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH6287 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH6287 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20 A 100 V Bipolar Transistor
276-MJH6287
20 A 100 V Bipolar Transistor 276-MJH6287
20 A, 100 V PNP Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH6287 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH6287 can be used for catalog matching and distributor lookup.

20 A, 100 V PNP Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH6287 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH6287 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJH6287OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJH6287OS-ND
Single Bipolar Transistors MJH6287OS-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 20A 4MHz 160W Through Hole SOT-93

Bipolar (BJT) Transistor PNP - Darlington 100V 20A 4MHz 160W Through Hole SOT-93

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJH6287 - 849390-MJH6287 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJH6287
849390-MJH6287
TRANSISTORS - Transistors (BJT) - Single - MJH6287 849390-MJH6287
Manufacturer: ON Semiconductor Win Source Part Number: 849390-MJH6287 Features: Bipolar (BJT) Transistor 100 V 20 A 160 W Package: Tube Part Status: Obsolete Family Name: MJH62 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 849390-MJH6287
Features: Bipolar (BJT) Transistor 100 V 20 A 160 W
Package: Tube
Part Status: Obsolete
Family Name: MJH62
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJH6287 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJH6287
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJH6287
TRANS PNP DARL 100V 20A SOT93

TRANS PNP DARL 100V 20A SOT93

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MJH6287 MJH6287OS-ND 849390-MJH6287 MJH6287
Product Name 20 A 100 V Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJH6287 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
IC(max) 20000 milliamps 20000 milliamps
VCEO 100 volts 100 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data