15 A, 250 V PNP Darlington Bipolar Power Transistor, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MJH11021 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 250 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 250 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11021 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 250V 15A 3MHz 150W Through Hole SOT-93
Manufacturer: ON Semiconductor
Win Source Part Number: 849387-MJH11021
Features: Bipolar (BJT) Transistor 250 V 15 A 150 W
Package: Tube
Part Status: Obsolete
Family Name: MJH11
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS PNP DARL 250V 15A SOT93
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MJH11021 | MJH11021OS-ND | 849387-MJH11021 | MJH11021 |
| Product Name | 15 A 250 V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJH11021 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| IC(max) | 15000 milliamps | 15000 milliamps | ||
| VCEO | 250 volts | 250 volts | ||
| VCBO | 250 volts |