Bipolar (BJT) Transistor PNP 100V 3A 3MHz 2W Through Hole TO-220FP
PNP Power Transistor 100V 3A 28W TO220F
PNP Power Transistor 100V 3A 28W TO220F
Manufacturer: ON Semiconductor
Win Source Part Number: 111112-MJF32CG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
PNP BJT 100V 3A TO-220 Power Transistor Product overview: MJF32CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF32CG can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 3A 100V 30W PNP
TRANS PNP 100V 3A TO220FP
BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:-RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJF32CGOS-ND | 7905381 | 111112-MJF32CG | 276-MJF32CG | MJF32CG | MJF32CG | 71J5862 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJF32CG | 100V 3A TO-220 Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -100V; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; To-220fp | TO-220; SOT3; TO-220FP | TO-3 | |||
| Number of units in IC | 1 | ||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |