Bipolar (BJT) Transistor PNP 100V 3A 3MHz 2W Through Hole TO-220FP
Manufacturer: ON Semiconductor
Win Source Part Number: 1223766-MJF32C
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 300μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.2V at 375mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 3A, 4V
Maximum Power: 2W
PNP Bipolar Power Transistor
PNP Bipolar Power Transistor, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF32C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF32C can be used for catalog matching and distributor lookup.
TRANS PNP 100V 3A TO220FP
TRANS PNP 100V 3A TO-220FP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | MJF32C-ND | 1223766-MJF32C | MJF32C | 276-MJF32C | MJF32C | 598-MJF32C |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJF32C | TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 100V 3A TO-220FP | |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-220; TO-220 3 LEAD FULLPAK | |||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | |||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Power Gain | 10 dB |