onsemi Transistor Polarity Onsemi MJF31CG.

Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE; MSL:- RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 27AC8987 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
27AC8987
Transistor Polarity Onsemi 27AC8987
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE; MSL:- RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:3A; Power Dissipation Pd:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:3MHz; DC Current Gain hFE:10hFE; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC8987
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Transistor Grade / Operating Range Military
View Details
4 suppliers