Manufacturer: ON Semiconductor
Win Source Part Number: 041666-MJF2955G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 2MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 90V
Max Vce (sat): 2.5V @ 3.3A, 10A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 20 @ 4A, 4V
Maximum Power Dissipation: 2W
PNP Bipolar Power Transistor
PNP Bipolar Power Transistor, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MJF2955G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJF2955G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 90V 10A 2MHz 2W Through Hole TO-220FP
BIPOLAR TRANSISTOR, PNP -90V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:90V; Continuous Collector Current:10A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: Yes
TRANSISTOR, 10A, 90V. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT 10A 90V 30W PNP
TRANS PNP 90V 10A TO220FP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 041666-MJF2955G | MJF2955G | 276-MJF2955G | MJF2955GOS-ND | 98H0740 | 18727365 | MJF2955G | MJF2955G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJF2955G | TO-220 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistor, Pnp -90V To-220; Transistor Polarity Onsemi | Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | |||||
| Package Type | TO-220; SOT3; TO-220FP | TO-220; TO-220 3 LEAD FULLPAK | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | ||||
| Packing Method | Tube; Tube | Tube; Tube | ||||||
| IC(max) | 10000 milliamps | 10000 milliamps |