PNP Bipolar Power Transistor
Bipolar (BJT) Transistor PNP 90V 10A 2MHz 2W Through Hole TO-220FP
TRANS PNP 90V 10A TO220FP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors |
| Product Number | MJF2955 | MJF2955-ND | MJF2955 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | TO-220; TO-220 3 LEAD FULLPAK | TO-220; TO-220-3 Full Pack |