Manufacturer: ON Semiconductor
Win Source Part Number: 884915-MJE701STU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 60 V 4 A - 40 W Through Hole TO-126-3
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJE70
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1920
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor PNP - Darlington 60V 4A 40W Through Hole TO-126-3
TRANS PNP DARL 60V 4A TO126-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 884915-MJE701STU | MJE701STU-ND | MJE701STU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE701STU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |