Manufacturer: ON Semiconductor
Win Source Part Number: 1223739-MJE5851G
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 80W
Transistor Type: PNP
Family Name: MJE5851
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 350V
Vce Saturation (Maximum) @ Ib, Ic: 5V @ 3A, 8A
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5 @ 5A, 5V
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
8.0 A, 350 V PNP Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE5851G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 350 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 350 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE5851G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 350V 8A 80W Through Hole TO-220
Bipolar Transistors - BJT 8A 350V 80W PNP
BIPOLAR TRANSISTOR, PNP, -350V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:350V; Continuous Collector Current:8A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS PNP 350V 8A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1223739-MJE5851G | 276-MJE5851G | MJE5851GOS-ND | MJE5851G | 42K1299 | MJE5851G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE5851G | 8.0 A 350 V TO-220 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Pnp, -350V, To-220; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | TO-3; TO-220 | |||
| Packing Method | Tube; Tube | Tube; Tube | ||||
| TJ | -65 to 150 C (-85 to 302 F) | |||||
| Power Gain | 5 dB |