Manufacturer: ON Semiconductor
Win Source Part Number: 884911-MJE371
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 4 A - 40 W Through Hole TO-126
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJE37
Categories: Discrete Semiconductor Products
Case / Package: TO-126
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor PNP 40V 4A 40W Through Hole TO-126
Power Bipolar Transistor, 4A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon, TO-225AA, Plastic/Epoxy, 3 Pin
4.0 A, 40 V PNP Bipolar Power Transistor, TO-225, 500-BLKBX Product overview: MJE371 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE371 can be used for catalog matching and distributor lookup.
TRANS PNP 40V 4A TO126
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 884911-MJE371 | MJE371OS-ND | MJE371 | 276-MJE371 | MJE371 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE371 | Single Bipolar Transistors | 4.0 A 40 V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT3; TO-126 | TO-225AA, TO-126-3 | TO-225 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| IC(max) | 4000 milliamps | 4000 milliamps |