Manufacturer: ON Semiconductor
Win Source Part Number: 058935-MJE350G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Family Name: MJE350
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 20W
Alternative Parts (Cross-Reference): MJE350; MJE350 Lead Free; MJE350;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Power 0.5A 300V PNP Silicon, MJE350G
Power 0.5A 300V PNP Silicon, MJE350G
Power 0.5A 300V PNP Silicon, MJE350G
Bipolar (BJT) Transistor PNP 300V 500mA 20W Through Hole TO-126
PNP BJT Power Transistor, 300V, 500mA, 20W, TO-225 Product overview: MJE350G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, 20W. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, 20W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE350G can be used for catalog matching and distributor lookup.
TRANS PNP 300V 0.5A TO126
BIPOLAR TRANSISTOR, PNP, -300V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANSISTOR, PNP, TO-126; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:-; Power Dissipation Pd:20W; DC Collector Current:500mA; DC Current Gain hFE:240hFE; Transistor Case Style:TO-225AA; RoHS Compliant: Yes
300V 20W 30@50mA,10V 500mA PNP TO-225-3 Bipolar Transistors - BJT ROHS
TRANS PNP 300V 0.5A TO126
Trans GP BJT PNP 300V 0.5A 3-Pin TO-225 Bulk
Bipolar Transistors - BJT 0.5A 300V 20W PNP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 058935-MJE350G | 463218 | 463218P | MJE350GOS-ND | 276-MJE350G | MJE350G | 45J1505 | 38K5616 | MJE350G | MJE350G | 598-MJE350G | MJE350G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE350G | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | 300V 500mA 20W Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistor, Pnp, -300V, To-225; Transistor Polarity Onsemi | Transistor, Pnp, To-126; Transistor Polarity Onsemi | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans GP BJT PNP 300V 0.5A 3-Pin TO-225 Bulk | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; TO-225AA | To-225 | TO-225 | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | TO-3 | TO-3 | |||||
| Number of units in IC | 1 | 1 | ||||||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||||
| VCEO | 300 volts | 300 volts | 300 volts | 300 volts | 300 volts | 300 volts |