The MJE3055T is an NPN complementary silicon power transistor designed for general-purpose amplifier and switching applications. It is packaged in a TO-220 case measuring 221A-09 style, with a maximum collector current of 10 Adc and a total device dissipation of 75 W at 25 °C, derating at 0.6 W/°C above that temperature. The collector-emitter voltage rating is 60 Vdc, and the junction temperature range is from -55 °C to +150 °C. Thermal resistance from junction to case is 1.67 °C/W. The device is Pb-free and RoHS compliant. Current gain ranges from 5.0 to 100 depending on operating conditions, with a current-gain-bandwid
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 75W Through Hole TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | MJE3055TOS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |