onsemi Bipolar Transistor, Pnp, -100V, To-225; Transistor Polarity Onsemi MJE253G.

Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:4A; Power Dissipation Pd:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:4A; Power Dissipation Pd:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -100V, To-225; Transistor Polarity Onsemi - 29AC8308 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V, To-225; Transistor Polarity Onsemi
29AC8308
Bipolar Transistor, Pnp, -100V, To-225; Transistor Polarity Onsemi 29AC8308
BIPOLAR TRANSISTOR, PNP, -100V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:4A; Power Dissipation Pd:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:4A; Power Dissipation Pd:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 29AC8308
Product Name Bipolar Transistor, Pnp, -100V, To-225; Transistor Polarity Onsemi
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

 - BC860BWH6327XTSA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 1220213 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details