onsemi Single Bipolar Transistors MJE170STU

Description
Bipolar (BJT) Transistor PNP 40V 3A 50MHz 1.5W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 3A 50MHz 1.5W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE170STU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE170STU-ND
Single Bipolar Transistors MJE170STU-ND
Bipolar (BJT) Transistor PNP 40V 3A 50MHz 1.5W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 40V 3A 50MHz 1.5W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE170STU - 208444-MJE170STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE170STU
208444-MJE170STU
TRANSISTORS - Transistors (BJT) - Single - MJE170STU 208444-MJE170STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208444-MJE170STU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.7V @ 600mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 100mA, 1V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208444-MJE170STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.7V @ 600mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1,920

Buy Now Datasheet
Singapore, Singapore
40V 3A 50MHz Bipolar Transistor
276-MJE170STU
40V 3A 50MHz Bipolar Transistor 276-MJE170STU
PNP BJT Transistor, 40V VCEO, 3A IC, 50MHz, TO-126 Product overview: MJE170STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE170STU can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 40V VCEO, 3A IC, 50MHz, TO-126 Product overview: MJE170STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE170STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE170STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE170STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE170STU
TRANS PNP 40V 3A TO126-3

TRANS PNP 40V 3A TO126-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJE170STU-ND 208444-MJE170STU 276-MJE170STU MJE170STU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJE170STU 40V 3A 50MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-225AA, TO-126-3 SOT3; TO-126
IC(max) 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts
VCBO -60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
45V 0.5A SOT23 Bipolar Transistor - 276-BC817K16E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers