Bipolar (BJT) Transistor PNP 350V 1A 10MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 350V 1A 10MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 350V 1A 10MHz 1.56W Surface Mount DPAK
350V PNP BJT Power Transistor, 1A, TO-252 Product overview: MJD5731T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 1A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 1A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD5731T4G can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 1A 350V 15W PNP
TRANS PNP 350V 1A DPAK
BIPOLAR TRANSISTOR, PNP, -350V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:350V; DC Collector Current:1A; Power Dissipation Pd:15W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:10MHz RoHS Compliant: Yes
TRANSISTOR, BIPOL, PNP, 350V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-350V; Transition Frequency ft:10MHz; Power Dissipation Pd:15W; DC Collector Current:-1A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
TRANS PNP 350V 1A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MJD5731T4GOSCT-ND | 276-MJD5731T4G | MJD5731T4G | MJD5731T4G | 42K1288 | 82Y6986 | MJD5731T4G |
| Product Name | Single Bipolar Transistors | 350V 1A TO-252 Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -350V; Transistor Polarity Onsemi | Transistor, Bipol, Pnp, 350V; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 350 volts | 350 volts | 350 volts | ||||
| VCBO | 5 volts |